LMB Heeger TBV5-7-Black TexturedPAIR
- 收藏
- 对比
TBV5-7-Black TexturedPAIR
1479-TBV5-7-Black TexturedPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Vented Panel (Pair) D W H 4.75 x 6.875 x
1最小包装量--
TBV5-7-Black TexturedPAIR详情
LMB Heeger TBV5-7-Black TexturedPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 1
Pollution degree
3
Connectable conductor cross section multi-wired
1 - 1
Material of contact surface
Gold
Connectable conductor cross section fine-strand without cable end sleeve
1 - 1
Rated current In
7.5
Ambient temperature
-40 - 125
Type of electric connection
焊接连接
Connectable conductor cross section fine-strand with cable end sleeve
1 - 1
With protective conductor
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TBV5-7-Black TexturedPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。