LMB Heeger TBV8-12-SEMI-GLOSS BLACKPAIR
- 收藏
- 对比
TBV8-12-SEMI-GLOSS BLACKPAIR
1479-TBV8-12-SEMI-GLOSS BLACKPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Vented Panel (Pair) D W H 7.75 x 11.875 x
1最小包装量--
TBV8-12-SEMI-GLOSS BLACKPAIR详情
LMB Heeger TBV8-12-SEMI-GLOSS BLACKPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TBV8-12-SEMI-GLOSS BLACKPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。