LMB Heeger TBV9-7-BLACK TEXTURED
- 收藏
- 对比
TBV9-7-BLACK TEXTURED
1479-TBV9-7-BLACK TEXTURED
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Vented Panel D W H 8.75 x 6.875 x
1最小包装量--
TBV9-7-BLACK TEXTURED详情
LMB Heeger TBV9-7-BLACK TEXTURED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TBV9-7-BLACK TEXTURED拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。