LMB Heeger TF775-BLACK
- 收藏
- 对比
TF775-BLACK
1479-TF775-BLACK
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Tite-Fit Box Chassis D W H 4 x 2.25 x 2.25
1最小包装量--
TF775-BLACK详情
LMB Heeger TF775-BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP65/IP67
Permitted cable outer temperature during assembling/handling
-20 - 80
Rated current In
12
Permitted cable outer temperature after assembling without vibration
-50 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
Chassis
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
TF775-BLACK拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。