LMB Heeger UC-970-BLACK
- 收藏
- 对比
UC-970-BLACK
1479-UC-970-BLACK
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Utility Box D W H 4 x 4 x 2
1最小包装量--
UC-970-BLACK详情
LMB Heeger UC-970-BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Metal
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
20 - 28
Voltage type
DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
4X, 13
Colour front ring
Stainless steel
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
Utility
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
UC-970-BLACK拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。