LMB Heeger UPH 1050-14-7-Semi-gloss Black
- 收藏
- 对比
UPH 1050-14-7-Semi-gloss Black
1479-UPH 1050-14-7-Semi-gloss Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 1050 With Handle Side D W H 6.875 x 13.75 x 10.3125
1最小包装量--
UPH 1050-14-7-Semi-gloss Black详情
LMB Heeger UPH 1050-14-7-Semi-gloss Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
10.9
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
81.8
Min. permitted bending radius, moving application/free movement
81.8
Min. permitted bending radius, stationary application/permanent installation
43.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
Factory Pack QuantityFactory Pack Quantity
1
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPH 1050-14-7-Semi-gloss Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。