LMB Heeger UPH 1050-4-12-BLACK TEXTURED
- 收藏
- 对比
UPH 1050-4-12-BLACK TEXTURED
1479-UPH 1050-4-12-BLACK TEXTURED
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 1050 With Handle Side D W H 11.875 x 3.75 x 10.3125
1最小包装量--
UPH 1050-4-12-BLACK TEXTURED详情
LMB Heeger UPH 1050-4-12-BLACK TEXTURED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
Brand
LMB / Heeger
Manufacturer
LMB/Heeger
Factory Pack QuantityFactory Pack Quantity
1
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
30
高度
22
长度
126
UPH 1050-4-12-BLACK TEXTURED拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。