LMB Heeger UPH 1050-4-9-Semi-gloss Black
- 收藏
- 对比
UPH 1050-4-9-Semi-gloss Black
1479-UPH 1050-4-9-Semi-gloss Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 1050 With Handle Side D W H 8.875 x 3.75 x 10.3125
1最小包装量--
UPH 1050-4-9-Semi-gloss Black详情
LMB Heeger UPH 1050-4-9-Semi-gloss Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 35
Pollution degree
2
Connectable conductor cross section solid-core
0.75 - 50
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
频率
50 Hz
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPH 1050-4-9-Semi-gloss Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。