LMB Heeger UPH 1050-8-7-Blue/White
- 收藏
- 对比
UPH 1050-8-7-Blue/White
1479-UPH 1050-8-7-Blue/White
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 1050 With Handle Side D W H 6.875 x 7.75 x 10.3125
1最小包装量--
UPH 1050-8-7-Blue/White详情
LMB Heeger UPH 1050-8-7-Blue/White重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
18
Degree of protection (IP)
IP56
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
80
Wrench width
85
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPH 1050-8-7-Blue/White拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。