LMB Heeger UPH 1050-8-9-SEMI-GLOSS BLACK
- 收藏
- 对比
UPH 1050-8-9-SEMI-GLOSS BLACK
1479-UPH 1050-8-9-SEMI-GLOSS BLACK
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 1050 With Handle Side D W H 8.875 x 7.75 x 10.3125
1最小包装量--
UPH 1050-8-9-SEMI-GLOSS BLACK详情
LMB Heeger UPH 1050-8-9-SEMI-GLOSS BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Category
5
Degree of protection (IP)
IP20
Colour outer sheath
Green
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
1.65
UPH 1050-8-9-SEMI-GLOSS BLACK拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。