LMB Heeger UPH 525-14-14-Black Textured
- 收藏
- 对比
UPH 525-14-14-Black Textured
1479-UPH 525-14-14-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Handle Side D W H 13.875 x 13.75 x 5.0625
1最小包装量--
UPH 525-14-14-Black Textured详情
LMB Heeger UPH 525-14-14-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
0 - 0
Material core insulation
Other
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
25.7
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPH 525-14-14-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。