LMB Heeger UPH 525-17-7-Black Textured
- 收藏
- 对比
UPH 525-17-7-Black Textured
1479-UPH 525-17-7-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Handle Side D W H 6.875 x 16.75 x 5.0625
1最小包装量--
UPH 525-17-7-Black Textured详情
LMB Heeger UPH 525-17-7-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
Other
Type of fastening
Other
Material quality
Other
Transparent
无
Brand
LMB / Heeger
Manufacturer
LMB/Heeger
Factory Pack QuantityFactory Pack Quantity
1
子类别
Enclosures, Racks and Boxes
深度
5
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
147.5
高度
90
UPH 525-17-7-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。