LMB Heeger UPH 525-6-14-Semi-gloss Black
- 收藏
- 对比
UPH 525-6-14-Semi-gloss Black
1479-UPH 525-6-14-Semi-gloss Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Handle Side D W H 13.875 x 5.75 x 5.0625
1最小包装量--
UPH 525-6-14-Semi-gloss Black详情
LMB Heeger UPH 525-6-14-Semi-gloss Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
Other
Type of fastening
Engage (snap)
Material quality
Thermoplastic
Transparent
无
Surface protection
Untreated
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
深度
9
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
82
高度
82
UPH 525-6-14-Semi-gloss Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。