LMB Heeger UPH 525-6-7 Plain
- 收藏
- 对比
UPH 525-6-7 Plain
1479-UPH 525-6-7 Plain
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Handle Side D W H 6.875 x 5.75 x 5.0625
1最小包装量--
UPH 525-6-7 Plain详情
LMB Heeger UPH 525-6-7 Plain重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
有
With identification flag
无
Reel/roll packaging
有
Nominal cross section
2.5
Construction type
Standard
Sleeve length
7.6
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
绝缘的
有
UPH 525-6-7 Plain拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。