LMB Heeger UPH 525-9-9-Blue/White
- 收藏
- 对比
UPH 525-9-9-Blue/White
1479-UPH 525-9-9-Blue/White
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Handle Side D W H 8.875 x 8.75 x 5.0625
1最小包装量--
UPH 525-9-9-Blue/White详情
LMB Heeger UPH 525-9-9-Blue/White重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Glass-fibre reinforced
无
Explosion-tested version
无
Nominal thread size metric/PG
12
Material quality
Steel
Bend radius protection/trumpet flare
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
Surface protection
Untreated
Thread length
10
Suitable for cable diameter
5 - 6.5
With locknut
无
Thread type
Metric
Wrench width
17
Shock resistant
无
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPH 525-9-9-Blue/White拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。