LMB Heeger UPH 7-4-7-Black Textured
- 收藏
- 对比
UPH 7-4-7-Black Textured
1479-UPH 7-4-7-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 7 With Handle Side D W H 6.875 x 3.75 x 6.8125
1最小包装量--
UPH 7-4-7-Black Textured详情
LMB Heeger UPH 7-4-7-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
Other
Type of fastening
Engage (snap)
Material quality
Thermoplastic
Transparent
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
深度
9
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
153
高度
82
UPH 7-4-7-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。