LMB Heeger UPH 875-12-9-Blue/White
- 收藏
- 对比
UPH 875-12-9-Blue/White
1479-UPH 875-12-9-Blue/White
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 875 With Handle Side D W H 8.875 x 11.75 x 8.5625
1最小包装量--
UPH 875-12-9-Blue/White详情
LMB Heeger UPH 875-12-9-Blue/White重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
Other
Type of fastening
Engage (snap)
Material quality
Thermoplastic
Transparent
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
深度
8.5
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
225
高度
83
UPH 875-12-9-Blue/White拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。