LMB Heeger UPH 875-14-9 PLAIN
- 收藏
- 对比
UPH 875-14-9 PLAIN
1479-UPH 875-14-9 PLAIN
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 875 With Handle Side D W H 8.875 x 13.75 x 8.5625
1最小包装量--
UPH 875-14-9 PLAIN详情
LMB Heeger UPH 875-14-9 PLAIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPH 875-14-9 PLAIN拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。