LMB Heeger UPH 875-9-12-SEMI-GLOSS BLACK
- 收藏
- 对比
UPH 875-9-12-SEMI-GLOSS BLACK
1479-UPH 875-9-12-SEMI-GLOSS BLACK
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 875 With Handle Side D W H 11.875 x 8.75 x 8.5625
1最小包装量--
UPH 875-9-12-SEMI-GLOSS BLACK详情
LMB Heeger UPH 875-9-12-SEMI-GLOSS BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Material housing
Zinc
Pollution degree
3
Degree of protection (IP), mounted
IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
极化
Contact
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
15.7
高度
15.7
长度
53
UPH 875-9-12-SEMI-GLOSS BLACK拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。