LMB Heeger UPR 350-17-9-Black Textured
- 收藏
- 对比
UPR 350-17-9-Black Textured
1479-UPR 350-17-9-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 350 With Rack Side D W H 8.875 x 16.75 x 3.3125
1最小包装量--
UPR 350-17-9-Black Textured详情
LMB Heeger UPR 350-17-9-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44
Connectable conductor cross section solid-core
1.5 - 35
Pollution degree
2
Connectable conductor cross section multi-wired
1.5 - 25
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
频率
50 - 60
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPR 350-17-9-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。