LMB Heeger UPR 350-7-9-Black Textured
- 收藏
- 对比
UPR 350-7-9-Black Textured
1479-UPR 350-7-9-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 350 With Rack Side D W H 8.875 x 6.75 x 3.3125
1最小包装量--
UPR 350-7-9-Black Textured详情
LMB Heeger UPR 350-7-9-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Complete device in housing
Rated permanent current Iu
160
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
Brand
LMB / Heeger
Manufacturer
LMB/Heeger
Factory Pack QuantityFactory Pack Quantity
1
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPR 350-7-9-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。