LMB Heeger UPR 7-17-14-Black Textured
- 收藏
- 对比
UPR 7-17-14-Black Textured
1479-UPR 7-17-14-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 7 With Rack Side D W H 13.875 x 16.75 x 6.8125
1最小包装量--
UPR 7-17-14-Black Textured详情
LMB Heeger UPR 7-17-14-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC/DC
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
深度
113
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
40
高度
125
UPR 7-17-14-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。