LMB Heeger UPR 875-7-5 PLAIN
- 收藏
- 对比
UPR 875-7-5 PLAIN
1479-UPR 875-7-5 PLAIN
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 875 With Rack Side D W H 4.875 x 6.75 x 8.5625
1最小包装量--
UPR 875-7-5 PLAIN详情
LMB Heeger UPR 875-7-5 PLAIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Material housing
Aluminium
Pollution degree
3
Degree of protection (IP), mounted
IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
极化
Housing shape
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
50
高度
50
长度
41.8
UPR 875-7-5 PLAIN拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。