LMB Heeger UPS 1050-9-14-Blue/White
- 收藏
- 对比
UPS 1050-9-14-Blue/White
1479-UPS 1050-9-14-Blue/White
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 1050 With Standard Side D W H 13.875 x 8.75 x 10.3125
1最小包装量--
UPS 1050-9-14-Blue/White详情
LMB Heeger UPS 1050-9-14-Blue/White重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Model
Plain
Material quality
Other
Surface protection
Continuously galvanized and coated
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
1500
宽度
79
UPS 1050-9-14-Blue/White拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。