LMB Heeger UPS 175-7-12-Blue/White
- 收藏
- 对比
UPS 175-7-12-Blue/White
1479-UPS 175-7-12-Blue/White
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 175 With Standard Side D W H 11.875 x 6.75 x 1.5625
1最小包装量--
UPS 175-7-12-Blue/White详情
LMB Heeger UPS 175-7-12-Blue/White重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
频率
50 - 60
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPS 175-7-12-Blue/White拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。