LMB Heeger UPS 175-8-5-BLUE/WHITE
- 收藏
- 对比
UPS 175-8-5-BLUE/WHITE
1479-UPS 175-8-5-BLUE/WHITE
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 175 With Standard Side D W H 4.875 x 7.75 x 1.5625
1最小包装量--
UPS 175-8-5-BLUE/WHITE详情
LMB Heeger UPS 175-8-5-BLUE/WHITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPS 175-8-5-BLUE/WHITE拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。