LMB Heeger UPS 175-8-7 PLAIN
- 收藏
- 对比
UPS 175-8-7 PLAIN
1479-UPS 175-8-7 PLAIN
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 175 With Standard Side D W H 6.875 x 7.75 x 1.5625
1最小包装量--
UPS 175-8-7 PLAIN详情
LMB Heeger UPS 175-8-7 PLAIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
6A (IEC)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
0.6
UPS 175-8-7 PLAIN拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。