LMB Heeger UPS 350-12-12-Black Textured
- 收藏
- 对比
UPS 350-12-12-Black Textured
1479-UPS 350-12-12-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 350 With Standard Side D W H 11.875 x 11.75 x 3.3125
1最小包装量--
UPS 350-12-12-Black Textured详情
LMB Heeger UPS 350-12-12-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
Material quality
Other
Type of fastening
Screw-on
Angle
90°
Surface protection
Other
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
900
UPS 350-12-12-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。