LMB Heeger UPS 350-14-7-SEMI-GLOSS BLACK
- 收藏
- 对比
UPS 350-14-7-SEMI-GLOSS BLACK
1479-UPS 350-14-7-SEMI-GLOSS BLACK
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 350 With Standard Side D W H 6.875 x 13.75 x 3.3125
1最小包装量--
UPS 350-14-7-SEMI-GLOSS BLACK详情
LMB Heeger UPS 350-14-7-SEMI-GLOSS BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 105
Degree of protection (IP)
IP69K
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPS 350-14-7-SEMI-GLOSS BLACK拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。