LMB Heeger UPS 525-14-9-SEMI-GLOSS BLACK
- 收藏
- 对比
UPS 525-14-9-SEMI-GLOSS BLACK
1479-UPS 525-14-9-SEMI-GLOSS BLACK
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Standard Side D W H 8.875 x 13.75 x 5.0625
1最小包装量--
UPS 525-14-9-SEMI-GLOSS BLACK详情
LMB Heeger UPS 525-14-9-SEMI-GLOSS BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Material housing
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
极化
Pin
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
8
高度
8
长度
21.5
UPS 525-14-9-SEMI-GLOSS BLACK拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。