LMB Heeger UPS 525-17-5 PLAIN
- 收藏
- 对比
UPS 525-17-5 PLAIN
1479-UPS 525-17-5 PLAIN
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Standard Side D W H 4.875 x 16.75 x 5.0625
1最小包装量--
UPS 525-17-5 PLAIN详情
LMB Heeger UPS 525-17-5 PLAIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
6
Permitted cable outer temperature after assembling without vibration
-40 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPS 525-17-5 PLAIN拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。