LMB Heeger UPS 525-7-14-Black Textured
- 收藏
- 对比
UPS 525-7-14-Black Textured
1479-UPS 525-7-14-Black Textured
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 525 With Standard Side D W H 13.875 x 6.75 x 5.0625
1最小包装量--
UPS 525-7-14-Black Textured详情
LMB Heeger UPS 525-7-14-Black Textured重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Rectangular
Surface protection
Untreated
Circuit integrity
None
Degree of protection (IP)
Other
Suitable for cable diameter
16 - 16
Construction type
Other
Model
Single
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
可密封
无
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
55.5
长度
27
UPS 525-7-14-Black Textured拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。