LMB Heeger UPS 7-5-12-BLACK TEXTURED
- 收藏
- 对比
UPS 7-5-12-BLACK TEXTURED
1479-UPS 7-5-12-BLACK TEXTURED
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 7 With Standard Side D W H 11.875 x 4.75 x 6.8125
1最小包装量--
UPS 7-5-12-BLACK TEXTURED详情
LMB Heeger UPS 7-5-12-BLACK TEXTURED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPS 7-5-12-BLACK TEXTURED拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。