LMB Heeger UPS 7-6-14-Semi-gloss Black
- 收藏
- 对比
UPS 7-6-14-Semi-gloss Black
1479-UPS 7-6-14-Semi-gloss Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Uni-Pac Series 7 With Standard Side D W H 13.875 x 5.75 x 6.8125
1最小包装量--
UPS 7-6-14-Semi-gloss Black详情
LMB Heeger UPS 7-6-14-Semi-gloss Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
有
Number of auxiliary contacts as normally closed contact
1
Type of control element
Toggle
Rated permanent current Iu
40
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
16 - 40
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
24 - 400
Type of electrical connection of main circuit
Screw connection
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
UPS 7-6-14-Semi-gloss Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。