LMB Heeger W-2A-GREY
- 收藏
- 对比
W-2A-GREY
1479-W-2A-GREY
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Meter Case, Without holes D W H 3.5 x 4 x 3.5
1最小包装量--
W-2A-GREY详情
LMB Heeger W-2A-GREY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
Utility
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
W-2A-GREY拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。