LMB Heeger, Inc. KB17-10 PLN (PLAIN)
- 收藏
- 对比
KB17-10 PLN (PLAIN)
1479-KB17-10 PLN (PLAIN)
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases KEYBOARDER 17X10
1最小包装量--
KB17-10 PLN (PLAIN)详情
LMB Heeger, Inc. KB17-10 PLN (PLAIN)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
KB 17-10 PLN
Unit Weight
5 lbs
类型
Sloped
颜色
Natural
房屋颜色
Natural
产品
Enclosures
宽度
10 in
KB17-10 PLN (PLAIN)拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。