030705详情
Lumberg 030705重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Chassis
Contact Materials
Brass
Approvals
IEC, VDE
RoHS
Compliant
终端
PCB
连接器类型
Socket
方向
Straight
接头数量
5
评级结果
IP68
0个相似型号
030705拓展信息
RKC 5/9 pack of 5
Lumberg Automation
RSHL 4/S 5.5
Lumberg Automation
RSHL 8/S 5.5
Lumberg Automation
RSF 5 TB
Lumberg Automation
RSCW 4/7 pack of 5
Lumberg Automation
WSV40
Lumberg
RSCQ 4/9 single pk of 1
Lumberg Automation
0332-108-1
Lumberg
LC4-CP30-1IT2.5
Lumberg
LC4-CP30-1IT4.0/6.0
Lumberg








哦! 它是空的。