361103K01详情
Lumberg 361103K01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Screw
Contact Materials
Copper, Tin
RoHS
Compliant
Pitch Spacing
5mm
Manufacturer Part Number
361103K01
Manufacturer
Lumberg Connect GmbH
Part Life Cycle Code
活跃
Ihs Manufacturer
LUMBERG CONNECT GMBH
Risk Rank
5.66
Manufacturer Series
3611
终端
Screw
ECCN 代码
EAR99
行数
1
性别
Receptacle
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
3
端子和接线板类型
阻隔条接线端子
达到SVHC
无SVHC
361103K01拓展信息
Lumberg
Lumberg
Lumberg
Lumberg
Lumberg
Lumberg
Lumberg
Lumberg
Lumberg
Lumberg








哦! 它是空的。