Lumberg Automation GDMC 18/2 DIODE 5 METER ME
- 收藏
- 对比
GDMC 18/2 DIODE 5 METER ME
1497-GDMC 18/2 DIODE 5 METER ME
无类别的
--
大陆
立即发货

Sensor Cables / Actuator Cables
1最小包装量--
GDMC 18/2 DIODE 5 METER ME详情
Lumberg Automation GDMC 18/2 DIODE 5 METER ME重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
15.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
197
Min. permitted bending radius, stationary application/permanent installation
118
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GDMC 18/2 DIODE 5 METER ME拓展信息







哦! 它是空的。