Lumberg Automation GDML 2011 LED 120 VR YE
- 收藏
- 对比
GDML 2011 LED 120 VR YE
1497-GDML 2011 LED 120 VR YE
电缆组件
--
大陆
立即发货

DIN , field attachable, form A with electronics
1最小包装量--
GDML 2011 LED 120 VR YE详情
Lumberg Automation GDML 2011 LED 120 VR YE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-THMA10000
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65;IP67
GDML 2011 LED 120 VR YE拓展信息
Lumberg Automation
Lumberg Automation
Lumberg Automation
Lumberg Automation
Lumberg Automation
Lumberg Automation
Lumberg Automation
Lumberg Automation
Lumberg Automation
Lumberg Automation







哦! 它是空的。