Lumex U2001B
- 收藏
- 对比
U2001B
1498-U2001B
固定电感器
--
大陆
立即发货

USB POWER SENSOR, 6GHZ, -30DBM to 44DBM, Test Frequency Range:10MHz to 6GHz, Power Measuring Range:-30dBm to 44dBm, Measurement Speed:250 readings / second, RF Connector Type:N Type Plug, Product Range:U2000 Series, Weight:762g RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。