Lumex, Inc. SML-EL3632SISUGCTR
- 收藏
- 对比
SML-EL3632SISUGCTR
1498-SML-EL3632SISUGCTR
LED 指示 - 分立
--
大陆
立即发货

Standard LEDs - SMD 3.6x3.2mm SMT LED Red/Green/IR
1最小包装量--
SML-EL3632SISUGCTR详情
Lumex, Inc. SML-EL3632SISUGCTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Wavelength/Color Temperature
940 nm, 640 nm, 574 nm
Moisture Sensitive
有
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
1000
包装
Reel
照明颜色
Infrared, Red, Green
产品
Tri-Color LEDs
SML-EL3632SISUGCTR拓展信息
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.







哦! 它是空的。