Lumex, Inc. SSF-LXH169SRGW
- 收藏
- 对比
SSF-LXH169SRGW
1498-SSF-LXH169SRGW
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SSF-LXH169SRGW datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Lumex, Inc. stock available at utmel
1最小包装量--
SSF-LXH169SRGW详情
Lumex, Inc. SSF-LXH169SRGW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541410000
Automotive
无
PPAP
无
Mounting
通孔
Package Height
7.24
Package Width
14.14
Package Length
7.24
PCB changed
3
RoHS
Compliant
零件状态
活跃
引脚数量
3
SSF-LXH169SRGW拓展信息
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex Opto/Components Inc.
Lumex, Inc.
Lumex, Inc.







哦! 它是空的。