0028-00详情
Lumileds 0028-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
830
Contact Materials
未说明
Contact Finish Mating
GOLD (10) OVER NICKEL (150)
Risk Rank
2.28
Ihs Manufacturer
MILL-MAX MFG CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
830-10-010-40-028000
JESD-609代码
e4
无铅代码
有
连接器类型
板连接器
Reach合规守则
compliant
触点表面处理 终端
GOLD (10) OVER NICKEL (150)
0028-00拓展信息
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds








哦! 它是空的。