L128-4080RA35000B1详情
Lumileds L128-4080RA35000B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Glass Filled Plastic
PowerSupply
12~30 VDC;12~30 VAC
Manufacturer Part Number
EDAW-N1E1-08T0
Approvals
CE;UL
Manufacturer
Dwyer Instruments
触点类型
单刀双掷
额定电流
5 Amps
压力范围
0~1,000 psi
电气连接
Screwed Cable Entry
0个相似型号
L128-4080RA35000B1拓展信息








哦! 它是空的。