L130-308030W21J7DH详情
Lumileds L130-308030W21J7DH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Elastomer
Product Thickness
2.54/1.02
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
12.4/3
Inside Diameter Before Shrinking
26.9/6.6
类型
Transition
颜色
Black
产品长度(mm)
83.3(mm)
0个相似型号
L130-308030W21J7DH拓展信息








哦! 它是空的。