Luminus Devices CBT-90-W65S-C11-GP101
- 收藏
- 对比
CBT-90-W65S-C11-GP101
1500-CBT-90-W65S-C11-GP101
LED 照明 - 白色
--
大陆
立即发货

LED Uni-Color White - Trays (Alt: CBT-90-W65S-C11-GP101)
1最小包装量--
CBT-90-W65S-C11-GP101详情
Luminus Devices CBT-90-W65S-C11-GP101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CBT-90-W65S-C11-GP101拓展信息
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.







哦! 它是空的。