Luminus Devices CXM-4-30-90-18-AC44-F5-3
- 收藏
- 对比
CXM-4-30-90-18-AC44-F5-3
1500-CXM-4-30-90-18-AC44-F5-3
LED 照明 - 白色
--
大陆
立即发货

High Power LEDs - White
1最小包装量--
CXM-4-30-90-18-AC44-F5-3详情
Luminus Devices CXM-4-30-90-18-AC44-F5-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
67
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
Factory Pack QuantityFactory Pack Quantity
400
Manufacturer
Luminus Devices
Brand
Luminus Devices
RoHS
Details
系列
Sensus Series Gen 4
包装
Tray
子类别
LEDs
频率
50
产品类别
LED - High Power
产品类别
High Power LEDs - White
CXM-4-30-90-18-AC44-F5-3拓展信息
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.
Luminus Devices Inc.







哦! 它是空的。