Luminus Devices GM2222
- 收藏
- 对比
GM2222
1500-GM2222
无类别的
--
大陆
立即发货

GM2222 datasheet pdf and Unclassified product details from Luminus Devices stock available at utmel
1最小包装量--
GM2222详情
Luminus Devices GM2222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
9.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1.65
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
74
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GM2222拓展信息







哦! 它是空的。