Lumissil Microsystems IS31FL3801-QFLS2-TR
- 收藏
- 对比
IS31FL3801-QFLS2-TR
1501-IS31FL3801-QFLS2-TR
LED 驱动器
QFN-60
大陆
立即发货

LED Lighting Drivers 8-bit MCU (32k flash and 1k sram) with intelligent 16 8 matrix fxled engine and cap touch sense, QFN-60 (7.0mm x 7.0mm), T&R
1最小包装量--
IS31FL3801-QFLS2-TR详情
Lumissil Microsystems IS31FL3801-QFLS2-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-60
Mounting Styles
SMD/SMT
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 105 C
产品
MCU
IS31FL3801-QFLS2-TR拓展信息
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems
Lumissil Microsystems







哦! 它是空的。